A80486DX2DA66
A80486DX2DA66
Active
Description:  IC MPU INTEL486DX 66MHZ 168CPGA
Manufacturer:  Intel
History Price: $151.99000
In Stock: 27200
A80486DX2DA66 vs A80960HT75
Manufacturer
Series
Intel486DX
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
i486
i960
Number of Cores/Bus Width
1 Core, 32-Bit
3 Core, 32-Bit
Speed
66MHz
75MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
168-BCPGA
168-BCPGA