Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A80602KESJSR
A80602KESJSR
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 140MA 24QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A80602KESJSR Datasheet
History Price: $3.54000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A80602KESJSR vs A80601KESJSR
Part No
A80602KESJSR
A80601KESJSR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
6
4
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
4.05V ~ 4.45V
4.05V ~ 4.45V
Current - Output / Channel
140mA
210mA
Frequency
200kHz ~ 2.15MHz
200kHz ~ 2.15MHz
Dimming
Analog, PWM
Analog, PWM
Applications
Automotive, Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount, Wettable Flank
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-QFN (4x4)