A80602KESJSR
A80602KESJSR
Active
Description:  IC LED DRVR CTRL PWM 140MA 24QFN
Manufacturer:  Allegro MicroSystems
History Price: $3.54000
In Stock: 31200
A80602KESJSR Specification
Specification
Part No
A80602KESJSR
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
6
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
40V
Voltage - Output
4.05V ~ 4.45V
Current - Output / Channel
140mA
Frequency
200kHz ~ 2.15MHz
Dimming
Analog, PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
A80602KESJSR Related Parts
A80601KESJSR
A80601KESJSR
Allegro MicroSystems
IC LED DRVR CTRL PWM 210MA 24QFN
A80601KESJSR-1
A80601KESJSR-1
Allegro MicroSystems
IC LED DRVR CTRL PWM 210MA 24QFN
A80602KESJSR-1
A80602KESJSR-1
Allegro MicroSystems
IC LED DRVR CTRL PWM 140MA 24QFN
A80603KESJSR
A80603KESJSR
Allegro MicroSystems
IC LED DRVR CTRL PWM 120MA 24QFN
A80603KESJSR-1
A80603KESJSR-1
Allegro MicroSystems
IC LED DRVR CTRL PWM 120MA 24QFN
A80803KETASR
A80803KETASR
Allegro MicroSystems
IC LED DRIVER CTRLR PWM 32QFN
A80602KESJSR Compare Parts
  • A80602KESJSR vs A80603KESJSR-1
  • A80602KESJSR vs A80603KESJSR
  • A80602KESJSR vs A80602KESJSR-1
  • A80602KESJSR vs A80601KESJSR-1
  • A80602KESJSR vs A80601KESJSR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund