A8299SETTR-T
A8299SETTR-T
Active
Description:  A8299 - DUAL LNB SUPPLY AND CON
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 30000
A8299SETTR-T vs A8287SLB
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
-
Converter, Analog and Digital Satellite Receivers
Voltage - Input
-
9V ~ 16V
Number of Outputs
-
1
Voltage - Output
-
12.7V ~ 20.4V
Operating Temperature
-
-20 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC