A8299SETTR-T
A8299SETTR-T
Active
Description:  A8299 - DUAL LNB SUPPLY AND CON
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 30000
A8299SETTR-T Specification
Specification
Part No
A8299SETTR-T
Category
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Voltage - Input
-
Number of Outputs
-
Voltage - Output
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
A8299SETTR-T Related Parts
A8281SLB
A8281SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8281SLBTR
A8281SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8282SLB
A8282SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8282SLBTR
A8282SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8282SLBTR-T
A8282SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8285SLB
A8285SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8285SLBTR
A8285SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8285SLBTR-T
A8285SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8287SLB
A8287SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR
A8287SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR-T
A8287SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8290SETTR-T
A8290SETTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 28QFN
A8299SETTR-T Description
The Allegro MicroSystems A8299SETTR-T is a highly integrated, dual-channel motor driver IC designed for driving bipolar stepper motors in various applications. This device is particularly well-suited for use in printers, scanners, and other precision motion control systems. The A8299SETTR-T offers advanced features that enhance performance, efficiency, and ease of use, making it a popular choice among engineers and designers.

## Overview

The A8299SETTR-T is designed to provide precise control of stepper motors, allowing for smooth and accurate motion. It incorporates a range of features that simplify the design process and improve the overall performance of motor control systems. The device supports various control modes, including full-step, half-step, and microstepping, enabling fine control over motor positioning and speed.

## Key Features

1. Dual-Channel Driver:
- The A8299SETTR-T can drive two separate stepper motors or one bipolar stepper motor, providing flexibility in design.

2. Microstepping Capability:
- The device supports microstepping, allowing for smoother motion and higher resolution in positioning applications. It can achieve up to 1/16 microstepping.

3. Integrated Current Control:
- The A8299SETTR-T features integrated current sensing and control, which helps to optimize motor performance and reduce power consumption. This feature allows for adjustable current limits to protect the motor and driver.

4. PWM Control:
- The device utilizes pulse-width modulation (PWM) for efficient control of the motor current, which enhances efficiency and reduces heat generation.

5. Thermal Protection:
- The A8299SETTR-T includes built-in thermal shutdown protection, ensuring safe operation by preventing overheating.

6. Wide Supply Voltage Range:
- The device operates over a wide supply voltage range, typically from 8V to 35V, making it suitable for various applications.

7. Low Standby Current:
- The A8299SETTR-T features a low standby current, which is beneficial for battery-powered applications where power conservation is critical.

8. Compact Package:
- The device is available in a compact TSSOP (Thin Shrink Small Outline Package) package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage Range: 8V to 35V
- Output Current: Up to 2A per channel (with proper thermal management)
- Microstepping Resolution: Up to 1/16 microstepping
- Control Modes: Full-step, half-step, and microstepping
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP-28
- Current Limit Setting: Adjustable via external resistors

## Applications

The A8299SETTR-T is suitable for a wide range of applications, including:

- 3D printers
- CNC machines
- Robotics
- Automated guided vehicles (AGVs)
- Medical devices (e.g., imaging systems)
- Office equipment (e.g., printers and scanners)

## Conclusion

The Allegro MicroSystems A8299SETTR-T is a versatile and efficient dual-channel motor driver IC that provides precise control for bipolar stepper motors. With its advanced features, including microstepping capability, integrated current control, and thermal protection, it is an excellent choice for applications requiring high performance and reliability. The A8299SETTR-T simplifies the design process while ensuring optimal motor operation, making it a valuable component in various motion control systems.
A8299SETTR-T Compare Parts
  • A8299SETTR-T vs A8297SETTR-T
  • A8299SETTR-T vs A8296SESTR-T
  • A8299SETTR-T vs A8295SESTR-T
  • A8299SETTR-T vs A8294SESTR-T
  • A8299SETTR-T vs A8293SETTR-T
  • A8299SETTR-T vs A8293SESTR-T
  • A8299SETTR-T vs A8292SETTR-T
  • A8299SETTR-T vs A8291SETTR-T
  • A8299SETTR-T vs A8290SETTR-T
  • A8299SETTR-T vs A8287SLBTR-T
  • A8299SETTR-T vs A8287SLBTR
  • A8299SETTR-T vs A8287SLB
  • A8299SETTR-T vs A8285SLBTR-T
  • A8299SETTR-T vs A8285SLBTR
  • A8299SETTR-T vs A8285SLB
  • A8299SETTR-T vs A8282SLBTR-T
  • A8299SETTR-T vs A8282SLBTR
  • A8299SETTR-T vs A8282SLB
  • A8299SETTR-T vs A8281SLBTR
  • A8299SETTR-T vs A8281SLB
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé