Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Broadcom ACPL-C797T-500E
ACPL-C797T-500E
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 16BIT 8SO
Manufacturer:
Broadcom
Datasheet:
ACPL-C797T-500E Datasheet
History Price: $4.55419
In Stock: 45060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACPL-C797T-500E vs ACPL-C797-000E
Part No
ACPL-C797T-500E
ACPL-C797-000E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Broadcom
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Modulator
Isolated Module
Number of Channels
3
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
10M
Data Interface
-
-
Voltage Supply Source
-
Single Supply
Voltage - Supply
3V ~ 5.5V
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SO
8-SO Stretched