ACPL-C797-000E
ACPL-C797-000E
Active
Description:  IC ISOLATED MODUL 16BIT 10M 8SSO
Manufacturer:  Broadcom
History Price: $6.95000
In Stock: 43200
ACPL-C797-000E Specification
Specification
Part No
ACPL-C797-000E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
10M
Data Interface
-
Voltage Supply Source
Single Supply
Voltage - Supply
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SO Stretched
ACPL-C797-000E Related Parts
ACPL-7970-000E
ACPL-7970-000E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-7970-300E
ACPL-7970-300E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-C740-000E
ACPL-C740-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C740-500E
ACPL-C740-500E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797-500E
ACPL-C797-500E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8SSO
ACPL-C797T-000E
ACPL-C797T-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797T-500E
ACPL-C797T-500E
Broadcom
IC MODULATOR 16BIT 8SO
ACPL-C799-000E
ACPL-C799-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799-500E
ACPL-C799-500E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-000E
ACPL-C799T-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-500E
ACPL-C799T-500E
Broadcom
AUTOMOTIVE ISO-AMP, T/R+LF
ACPL-7970-500E
ACPL-7970-500E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-C797-000E Compare Parts
  • ACPL-C797-000E vs ACPL-C799T-000E
  • ACPL-C797-000E vs ACPL-C799-500E
  • ACPL-C797-000E vs ACPL-C799-000E
  • ACPL-C797-000E vs ACPL-C797T-500E
  • ACPL-C797-000E vs ACPL-C797T-000E
  • ACPL-C797-000E vs ACPL-C797-500E
  • ACPL-C797-000E vs ACPL-C740-500E
  • ACPL-C797-000E vs ACPL-C740-000E
  • ACPL-C797-000E vs ACPL-7970-300E
  • ACPL-C797-000E vs ACPL-7970-000E
  • ACPL-C797-000E vs ACPL-7970-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked