AD1833AST-REEL
AD1833AST-REEL
Active
Description:  MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:  Analog Devices
History Price: $4.99000
In Stock: 1660
AD1833AST-REEL vs AD1877JRZ-RL
Series
AD1833
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
6
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192kHz
48k
Data Interface
I2S, Serial, SPI
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SOIC