AD1833AST-REEL
AD1833AST-REEL
Active
Description:  MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:  Analog Devices
History Price: $4.99000
In Stock: 1660
AD1833AST-REEL Specification
Specification
Part No
AD1833AST-REEL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
AD1833
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
6
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192kHz
Data Interface
I2S, Serial, SPI
Voltage Supply Source
Analog and Digital
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD1833AST-REEL PDF Datasheet
AD1833AST-REEL Related Parts
AD1833AASTZ
AD1833AASTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AASTZ-REEL
AD1833AASTZ-REEL
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833ACSTZ
AD1833ACSTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AST
AD1833AST
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1851R-REEL7
AD1851R-REEL7
Analog Devices
IC DAC AUDIO FASTSET 16B 16SOIC
AD1851RZ
AD1851RZ
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-J
AD1851RZ-J
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-REEL7
AD1851RZ-REEL7
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1852JRSZRL
AD1852JRSZRL
Analog Devices
IC DAC STEREO 24BIT 28-SSOP
AD1853JRSZ
AD1853JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1853JRSZRL
AD1853JRSZRL
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1854JRSZ
AD1854JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 96K 28SSOP
AD1833AST-REEL Description
Analog Devices AD1833AST-REEL Overview

The Analog Devices AD1833AST-REEL is a high-performance, integrated audio codec designed for consumer, professional, and automotive audio applications. It combines multiple functions in a single chip, including analog-to-digital conversion (ADC), digital-to-analog conversion (DAC), and audio processing. This codec is optimized for high-quality sound reproduction and processing.

## Key Features

* Channels: 6-channel (5.1-channel) audio codec with support for simultaneous multi-channel audio output.
* Sampling Rate: Supports audio sample rates up to 192 kHz for both ADC and DAC, ensuring high-fidelity sound reproduction.
* Audio Quality: Provides a high dynamic range (DNR) and low total harmonic distortion plus noise (THD+N), ensuring excellent audio clarity and detail.
* Integrated Amplifiers: Includes integrated headphone amplifiers for low-impedance and high-power output.
* Power Management: The chip features efficient power management systems to reduce overall power consumption in portable and embedded applications.
* Interface: I2S and PCM interface support for easy integration with other digital audio systems.

## Specifications

* Digital-to-Analog Converter (DAC):

* 24-bit resolution.
* Dynamic Range: 112 dB (A-weighted).
* Output drive capability: Capable of driving low-impedance loads, ideal for portable devices.

* Analog-to-Digital Converter (ADC):

* 24-bit resolution.
* Dynamic Range: 104 dB (A-weighted).
* Sample Rate Support: 32 kHz to 192 kHz.

* Audio Processing:

* Supports advanced features like volume control, tone control, and filtering.
* Incorporates Digital Signal Processing (DSP) for noise reduction and equalization.

* Headphone Amplifier:

* Output Power: 20mW into 32Ω.
* Supports multiple impedance levels for versatile headphone compatibility.

* Power Supply:

* Operates from a 3.3V supply, with low standby power consumption (around 5 µA).
* Power-down mode for ultra-low power applications.

* Package:

* Package Type: 48-lead LQFP.
* Package Dimensions: 7x7 mm.

## Applications

* Consumer Electronics: High-end audio playback systems, multimedia sound cards, and gaming consoles.
* Automotive: Advanced infotainment systems with multi-channel sound.
* Professional Audio: Mixing consoles, audio recording systems, and professional-grade speakers.

## Additional Features

* Internal PLL (Phase-Locked Loop): Ensures stable clock generation for precise audio timing.
* Over-Current Protection: Built-in circuitry to protect against excessive current during operation, preventing damage to the device and connected systems.
* Low Power Consumption: Optimized for battery-powered applications, with sleep modes and low idle power consumption.
* I2C Control Interface: Allows easy configuration and control of the codec’s settings via a standard I2C interface.

This codec is suitable for applications where high audio fidelity, multi-channel support, and low power consumption are essential. Its versatile features make it an ideal solution for integrating high-quality audio capabilities into consumer, automotive, and professional systems.
AD1833AST-REEL Compare Parts
  • AD1833AST-REEL vs AD1974YSTZ
  • AD1833AST-REEL vs AD1974WBSTZ-RL
  • AD1833AST-REEL vs AD1974WBSTZ
  • AD1833AST-REEL vs AD1955ARSZRL
  • AD1833AST-REEL vs AD1955ARSZ
  • AD1833AST-REEL vs AD1954YSZ
  • AD1833AST-REEL vs AD1954YSTZRL
  • AD1833AST-REEL vs AD1954YSTZ
  • AD1833AST-REEL vs AD1953YSTZRL7
  • AD1833AST-REEL vs AD1953YSTZRL
  • AD1833AST-REEL vs AD1953YSTZ
  • AD1833AST-REEL vs AD1941YSTZRL
  • AD1833AST-REEL vs AD1941YSTZ-29-RL
  • AD1833AST-REEL vs AD1941YSTZ-29
  • AD1833AST-REEL vs AD1941YSTZ
  • AD1833AST-REEL vs AD1940YSTZRL
  • AD1833AST-REEL vs AD1940YSTZ
  • AD1833AST-REEL vs AD1877JRZ-RL
  • AD1833AST-REEL vs AD1877JRZ
  • AD1833AST-REEL vs AD1877JR-REEL
  • AD1833AST-REEL vs AD1871YRSZ-REEL
  • AD1833AST-REEL vs AD1866RZ-REEL
  • AD1833AST-REEL vs AD1866RZ
  • AD1833AST-REEL vs AD1864P-J
  • AD1833AST-REEL vs AD1864P
  • AD1833AST-REEL vs AD1864N-K
  • AD1833AST-REEL vs AD1864N
  • AD1833AST-REEL vs AD1862N
  • AD1833AST-REEL vs AD1861R-J-REEL7
  • AD1833AST-REEL vs AD1860R-K
  • AD1833AST-REEL vs AD1860R-J
  • AD1833AST-REEL vs AD1860R
  • AD1833AST-REEL vs AD1860N-K
  • AD1833AST-REEL vs AD1860N-J
  • AD1833AST-REEL vs AD1860N
  • AD1833AST-REEL vs AD1859JRZ-RL
  • AD1833AST-REEL vs AD1856RZ-K
  • AD1833AST-REEL vs AD1856RZ
  • AD1833AST-REEL vs AD1856R-REEL7
  • AD1833AST-REEL vs AD1856R-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent