Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1833AST-REEL
AD1833AST-REEL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:
Analog Devices
Datasheet:
AD1833AST-REEL Datasheet
History Price: $4.99000
In Stock: 1660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1833AST-REEL vs AD1941YSTZ-29-RL
Part No
AD1833AST-REEL
AD1941YSTZ-29-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1833
AD1941
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
Audio
Number of Channels
6
4
Resolution (Bits)
24 b
28 b
Sampling Rate (Per Second)
192kHz
192k
Data Interface
I2S, Serial, SPI
I2C
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)