AD1852JRSZRL
AD1852JRSZRL
Active
Description:  IC DAC STEREO 24BIT 28-SSOP
Manufacturer:  Analog Devices
History Price: Active
In Stock: 38400
AD1852JRSZRL vs AD1864P
Series
-
AD1864
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSP, I2S
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-LCC (J-Lead)
Supplier Device Package
28-SSOP
28-PLCC (11.51x11.51)