Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1852JRSZRL
AD1852JRSZRL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC STEREO 24BIT 28-SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1852JRSZRL Datasheet
History Price: Active
In Stock: 29960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1852JRSZRL Specification
Specification
Part No
AD1852JRSZRL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
1
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
DSP, I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1852JRSZRL PDF Datasheet
AD1852JRSZRL Datasheet
Click and Download: AD1852JRSZRL Datasheet
AD1852JRSZRL Related Parts
AD1833AASTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AASTZ-REEL
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833ACSTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AST
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1833AST-REEL
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1851R-REEL7
Analog Devices
IC DAC AUDIO FASTSET 16B 16SOIC
AD1851RZ
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-J
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-REEL7
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1853JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1853JRSZRL
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1854JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 96K 28SSOP
AD1852JRSZRL Compare Parts
AD1852JRSZRL vs AD1974YSTZ
AD1852JRSZRL vs AD1974WBSTZ-RL
AD1852JRSZRL vs AD1974WBSTZ
AD1852JRSZRL vs AD1955ARSZRL
AD1852JRSZRL vs AD1955ARSZ
AD1852JRSZRL vs AD1954YSZ
AD1852JRSZRL vs AD1954YSTZRL
AD1852JRSZRL vs AD1954YSTZ
AD1852JRSZRL vs AD1953YSTZRL7
AD1852JRSZRL vs AD1953YSTZRL
AD1852JRSZRL vs AD1953YSTZ
AD1852JRSZRL vs AD1941YSTZRL
AD1852JRSZRL vs AD1941YSTZ-29-RL
AD1852JRSZRL vs AD1941YSTZ-29
AD1852JRSZRL vs AD1941YSTZ
AD1852JRSZRL vs AD1940YSTZRL
AD1852JRSZRL vs AD1940YSTZ
AD1852JRSZRL vs AD1877JRZ-RL
AD1852JRSZRL vs AD1877JRZ
AD1852JRSZRL vs AD1877JR-REEL
AD1852JRSZRL vs AD1871YRSZ-REEL
AD1852JRSZRL vs AD1866RZ-REEL
AD1852JRSZRL vs AD1866RZ
AD1852JRSZRL vs AD1864P-J
AD1852JRSZRL vs AD1864P
AD1852JRSZRL vs AD1864N-K
AD1852JRSZRL vs AD1864N
AD1852JRSZRL vs AD1862N
AD1852JRSZRL vs AD1861R-J-REEL7
AD1852JRSZRL vs AD1860R-K
AD1852JRSZRL vs AD1860R-J
AD1852JRSZRL vs AD1860R
AD1852JRSZRL vs AD1860N-K
AD1852JRSZRL vs AD1860N-J
AD1852JRSZRL vs AD1860N
AD1852JRSZRL vs AD1859JRZ-RL
AD1852JRSZRL vs AD1856RZ-K
AD1852JRSZRL vs AD1856RZ
AD1852JRSZRL vs AD1856R-REEL7
AD1852JRSZRL vs AD1856R-REEL
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent