AD1852JRSZRL
AD1852JRSZRL
Active
Description:  IC DAC STEREO 24BIT 28-SSOP
Manufacturer:  Analog Devices
History Price: Active
In Stock: 29960
AD1852JRSZRL vs AD1866RZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSP, I2S
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
3.5V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
16-SOIC