Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1852JRSZRL
AD1852JRSZRL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC STEREO 24BIT 28-SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1852JRSZRL Datasheet
History Price: Active
In Stock: 29960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1852JRSZRL vs AD1877JR-REEL
Part No
AD1852JRSZRL
AD1877JR-REEL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
48k
Data Interface
DSP, I2S
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
2.25V ~ 4.75V, 2.25V ~ 4.75V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
28-SOIC