AD1852JRSZRL
AD1852JRSZRL
Active
Description:  IC DAC STEREO 24BIT 28-SSOP
Manufacturer:  Analog Devices
History Price: Active
In Stock: 29960
AD1852JRSZRL vs AD1974WBSTZ
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
4
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
DSP, I2S
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
28-SSOP
48-LQFP (7x7)