AD1853JRSZRL
AD1853JRSZRL
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 31280
AD1853JRSZRL vs AD1856RZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSP, I2S
Serial
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
16-SOIC