Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1856RZ
AD1856RZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 16BIT 16SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1856RZ Datasheet
History Price: $41.84000
In Stock: 12220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1856RZ Specification
Specification
Part No
AD1856RZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
-
Data Interface
Serial
Voltage Supply Source
Dual ?
Voltage - Supply
?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
AD1856RZ PDF Datasheet
AD1856RZ Datasheet
Click and Download: AD1856RZ Datasheet
AD1856RZ Related Parts
AD1833AASTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AASTZ-REEL
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833ACSTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AST
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1833AST-REEL
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1851R-REEL7
Analog Devices
IC DAC AUDIO FASTSET 16B 16SOIC
AD1851RZ
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-J
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-REEL7
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1852JRSZRL
Analog Devices
IC DAC STEREO 24BIT 28-SSOP
AD1853JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1853JRSZRL
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1856RZ Compare Parts
AD1856RZ vs AD1974YSTZ
AD1856RZ vs AD1974WBSTZ-RL
AD1856RZ vs AD1974WBSTZ
AD1856RZ vs AD1955ARSZRL
AD1856RZ vs AD1955ARSZ
AD1856RZ vs AD1954YSZ
AD1856RZ vs AD1954YSTZRL
AD1856RZ vs AD1954YSTZ
AD1856RZ vs AD1953YSTZRL7
AD1856RZ vs AD1953YSTZRL
AD1856RZ vs AD1953YSTZ
AD1856RZ vs AD1941YSTZRL
AD1856RZ vs AD1941YSTZ-29-RL
AD1856RZ vs AD1941YSTZ-29
AD1856RZ vs AD1941YSTZ
AD1856RZ vs AD1940YSTZRL
AD1856RZ vs AD1940YSTZ
AD1856RZ vs AD1877JRZ-RL
AD1856RZ vs AD1877JRZ
AD1856RZ vs AD1877JR-REEL
AD1856RZ vs AD1871YRSZ-REEL
AD1856RZ vs AD1866RZ-REEL
AD1856RZ vs AD1866RZ
AD1856RZ vs AD1864P-J
AD1856RZ vs AD1864P
AD1856RZ vs AD1864N-K
AD1856RZ vs AD1864N
AD1856RZ vs AD1862N
AD1856RZ vs AD1861R-J-REEL7
AD1856RZ vs AD1860R-K
AD1856RZ vs AD1860R-J
AD1856RZ vs AD1860R
AD1856RZ vs AD1860N-K
AD1856RZ vs AD1860N-J
AD1856RZ vs AD1860N
AD1856RZ vs AD1859JRZ-RL
AD1856RZ vs AD1856RZ-K
AD1856RZ vs AD1856R-REEL7
AD1856RZ vs AD1856R-REEL
AD1856RZ vs AD1856R-K-REEL7
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.