Type
DAC, Audio
DAC, Audio
Resolution (Bits)
16 b
20 b
Sampling Rate (Per Second)
-
352.8k
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?.75V ~ 13.2V
10.8V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP