AD1856RZ
AD1856RZ
Active
Description:  IC DAC/AUDIO 16BIT 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD1856RZ Datasheet
History Price: $41.84000
In Stock: 12220
AD1856RZ vs AD1864N-K
Series
-
AD1864
Packaging
Tube
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
18 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
-
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-PDIP