Type
DAC, Audio
DAC, Audio
Resolution (Bits)
16 b
18 b
Sampling Rate (Per Second)
-
-
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.51x11.51)