AD1856RZ
AD1856RZ
Active
Description:  IC DAC/AUDIO 16BIT 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD1856RZ Datasheet
History Price: $41.84000
In Stock: 12220
AD1856RZ vs AD1877JR-REEL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
Serial
Serial
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V
2.25V ~ 4.75V, 2.25V ~ 4.75V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC