Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1856RZ
AD1856RZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 16BIT 16SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1856RZ Datasheet
History Price: $41.84000
In Stock: 12220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1856RZ vs AD1954YSTZ
Part No
AD1856RZ
AD1954YSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
SigmaDSP
Packaging
Tube
Bulk or Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
3
Resolution (Bits)
16 b
26 b
Sampling Rate (Per Second)
-
48k
Data Interface
Serial
DSD, PCM
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)