AD1895YRS
AD1895YRS
Active
Description:  STEREO SAMPLE RATE CONVERTER
Manufacturer:  Analog Devices
Datasheet:   AD1895YRS Datasheet
History Price: $10.00000
In Stock: 30400
AD1895YRS vs AD1896AYRSZ
Series
AD1895
-
Packaging
Bulk
Tube
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S
I2S, TDM
Voltage - Supply
3.3V ~ 5.5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
6kHz ~ 215kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP