AD1895YRS
AD1895YRS
Active
Description:  STEREO SAMPLE RATE CONVERTER
Manufacturer:  Analog Devices
Datasheet:   AD1895YRS Datasheet
History Price: $10.00000
In Stock: 30400
AD1895YRS Specification
Specification
Part No
AD1895YRS
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
AD1895
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2S
Voltage - Supply
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1895YRS PDF Datasheet
AD1895YRS Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1895YRS Compare Parts
  • AD1895YRS vs AD1896YRS
  • AD1895YRS vs AD1896AYRSZRL
  • AD1895YRS vs AD1896AYRSZ
  • AD1895YRS vs AD1895YRSRL
  • AD1895YRS vs AD1895AYRSZRL
  • AD1895YRS vs AD1895AYRSZ
  • AD1895YRS vs AD1893JSTZRL
  • AD1895YRS vs AD1893JSTZ
  • AD1895YRS vs AD1893JNZ
  • AD1895YRS vs AD1889JS
  • AD1895YRS vs AD1815JS
  • AD1895YRS vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.