AD1896AYRSZRL
AD1896AYRSZRL
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Analog Devices
History Price: $22.99500
In Stock: 29600
AD1896AYRSZRL vs AD1815JS
Series
-
AD1815
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Sample Rate Converter
Audio ADC, DAC
Applications
Digital Audio Interfacing
Audio, Communication Systems
Number of Channels
2
1
Interface
I2S, TDM
I2S
Voltage - Supply
3.3V, 5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃
Specifications
6kHz ~ 215kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
100-BQFP
Supplier Device Package
28-SSOP
100-PQFP (20x14)