AD1896AYRSZRL
AD1896AYRSZRL
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Analog Devices
History Price: $22.99500
In Stock: 29600
AD1896AYRSZRL Specification
Specification
Part No
AD1896AYRSZRL
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2S, TDM
Voltage - Supply
3.3V, 5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Specifications
6kHz ~ 215kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1896AYRSZRL PDF Datasheet
AD1896AYRSZRL Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1896AYRSZRL Description
The Analog Devices AD1896AYRSZRL is a high-performance audio sample rate converter (SRC) designed to facilitate the conversion of audio signals between different sample rates. This device is particularly useful in professional audio applications, telecommunications, and consumer electronics, where high fidelity and precision are paramount. Below is a detailed overview of the AD1896AYRSZRL, including its specifications and parameters.

## Overview

The AD1896AYRSZRL is a versatile and efficient audio sample rate converter that supports a wide range of input and output sample rates. It is designed to provide high-quality audio performance with low distortion and noise, making it suitable for various applications, including digital audio workstations (DAWs), mixing consoles, and broadcast equipment.

## Key Specifications

1. Sample Rate Conversion:
- Input Sample Rates: 8 kHz to 192 kHz
- Output Sample Rates: 8 kHz to 192 kHz
- The device can handle asynchronous sample rate conversion, allowing for flexibility in audio system design.

2. Audio Performance:
- Dynamic Range: 120 dB (typical)
- Total Harmonic Distortion + Noise (THD+N): -100 dB (typical)
- Signal-to-Noise Ratio (SNR): 120 dB (typical)
- These specifications ensure high fidelity and low distortion in audio applications.

3. Digital Audio Interface:
- Supports various digital audio formats, including I2S, PCM, and TDM.
- Compatible with both master and slave clock modes, providing flexibility in system integration.

4. Power Supply:
- Supply Voltage: 3.3 V ± 10%
- Power Consumption: Typically around 200 mW, making it suitable for portable and battery-operated devices.

5. Package Type:
- The AD1896AYRSZRL is available in a 28-lead TSSOP (Thin Shrink Small Outline Package) package, which is compact and suitable for space-constrained applications.

6. Temperature Range:
- Operating Temperature: -40°C to +85°C, allowing for use in a wide range of environmental conditions.

## Features

- High-Quality Conversion: The AD1896AYRSZRL employs advanced digital signal processing techniques to ensure high-quality audio conversion with minimal artifacts.
- Low Latency: Designed for real-time audio applications, the device offers low latency performance, making it ideal for live sound and broadcasting.
- Flexible Configuration: The device can be configured for various audio applications, allowing users to tailor its performance to specific requirements.
- Integrated Digital Filters: The AD1896AYRSZRL includes built-in digital filters that enhance audio quality and reduce unwanted noise.

## Applications

The AD1896AYRSZRL is widely used in several applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and digital audio workstations for high-quality audio processing.
- Broadcasting: Employed in radio and television broadcasting equipment to ensure seamless audio signal conversion.
- Telecommunications: Utilized in VoIP systems and other telecommunications devices where audio quality is critical.
- Consumer Electronics: Found in high-end audio devices, such as home theater systems and digital music players.

## Conclusion

The Analog Devices AD1896AYRSZRL is a robust and high-performance audio sample rate converter that meets the demands of modern audio applications. With its impressive specifications and features, it is an ideal choice for engineers and designers seeking reliable and high-quality audio performance. Whether in professional audio, broadcasting, or consumer electronics, the AD1896AYRSZRL stands out as a dependable solution for audio sample rate conversion needs.
AD1896AYRSZRL Compare Parts
  • AD1896AYRSZRL vs AD1896YRS
  • AD1896AYRSZRL vs AD1896AYRSZ
  • AD1896AYRSZRL vs AD1895YRSRL
  • AD1896AYRSZRL vs AD1895YRS
  • AD1896AYRSZRL vs AD1895AYRSZRL
  • AD1896AYRSZRL vs AD1895AYRSZ
  • AD1896AYRSZRL vs AD1893JSTZRL
  • AD1896AYRSZRL vs AD1893JSTZ
  • AD1896AYRSZRL vs AD1893JNZ
  • AD1896AYRSZRL vs AD1889JS
  • AD1896AYRSZRL vs AD1815JS
  • AD1896AYRSZRL vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.