AD2S1205WSTZ
AD2S1205WSTZ
Active
Description:  IC R/D CONVERTER 12BIT 44LQFP
Manufacturer:  Analog Devices
History Price: $26.90000
In Stock: 23200
AD2S1205WSTZ vs AD2S81AJD
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
28-CDIP (0.600", 15.24mm)
Supplier Device Package
44-LQFP (10x10)
28-CDIP