AD2S81AJD
AD2S81AJD
Active
Description:  IC R/D CONVERTER 12BIT 28CDIP
Manufacturer:  Analog Devices
Datasheet:   AD2S81AJD Datasheet
History Price: $316.84000
In Stock: 26000
AD2S81AJD Specification
Specification
Part No
AD2S81AJD
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
12 b
Sampling Rate (Per Second)
-
Data Interface
Parallel
Voltage Supply Source
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CDIP
AD2S81AJD PDF Datasheet
AD2S81AJD Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S81AJD Compare Parts
  • AD2S81AJD vs AD2S90APZ
  • AD2S81AJD vs AD2S90AP
  • AD2S81AJD vs AD2S83IPZ-REEL
  • AD2S81AJD vs AD2S83IPZ
  • AD2S81AJD vs AD2S83APZ-REEL
  • AD2S81AJD vs AD2S83APZ
  • AD2S81AJD vs AD2S82ALPZ
  • AD2S81AJD vs AD2S82ALP
  • AD2S81AJD vs AD2S82AKPZ-REEL
  • AD2S81AJD vs AD2S82AKPZ
  • AD2S81AJD vs AD2S82AJPZ
  • AD2S81AJD vs AD2S82AJP
  • AD2S81AJD vs AD2S82AHPZ-REEL
  • AD2S81AJD vs AD2S82AHPZ
  • AD2S81AJD vs AD2S82AHP-REEL
  • AD2S81AJD vs AD2S82AHP
  • AD2S81AJD vs AD2S80AUD
  • AD2S81AJD vs AD2S80ATE
  • AD2S81AJD vs AD2S80ATD/B
  • AD2S81AJD vs AD2S80ATD/883B
  • AD2S81AJD vs AD2S80ATD
  • AD2S81AJD vs AD2S80ASE/883B
  • AD2S81AJD vs AD2S80ASD/883B
  • AD2S81AJD vs AD2S80ASD
  • AD2S81AJD vs AD2S80ALD
  • AD2S81AJD vs AD2S80AKD
  • AD2S81AJD vs AD2S80AJD
  • AD2S81AJD vs AD2S80ABD
  • AD2S81AJD vs AD2S80AAD
  • AD2S81AJD vs AD2S66534
  • AD2S81AJD vs AD2S66432B
  • AD2S81AJD vs AD2S66431B
  • AD2S81AJD vs AD2S65522
  • AD2S81AJD vs AD2S65512
  • AD2S81AJD vs AD2S65432B
  • AD2S81AJD vs AD2S65432
  • AD2S81AJD vs AD2S65424
  • AD2S81AJD vs AD2S65422B
  • AD2S81AJD vs AD2S65422
  • AD2S81AJD vs AD2S65412B
  • AD2S81AJD FAQ
    Q1: What is the Analog Devices AD2S81AJD?
    A1: The Analog Devices AD2S81AJD is a precision digital-to-analog converter (DAC) used in applications that require high accuracy, such as industrial control systems and instrumentation.

    Q2: What is the main function of the AD2S81AJD?
    A2: The primary function of the AD2S81AJD is to convert digital data into corresponding analog signals with high precision and low distortion, often used in motor control and feedback systems.

    Q3: What is the resolution of the AD2S81AJD?
    A3: The AD2S81AJD features a 16-bit resolution, which ensures accurate signal conversion for high-performance applications.

    Q4: What are the input types supported by the AD2S81AJD?
    A4: The AD2S81AJD supports digital inputs, typically from a microcontroller or DSP, and converts them into analog outputs based on the input data.

    Q5: What is the output range of the AD2S81AJD?
    A5: The AD2S81AJD has an output range that depends on the supply voltage, typically providing a bipolar output signal.

    Q6: What type of package is the AD2S81AJD available in?
    A6: The AD2S81AJD is available in a 28-pin JDIP (dual in-line package) form factor, making it suitable for a variety of applications with different space and mounting requirements.

    Q7: Does the AD2S81AJD require external components?
    A7: Yes, the AD2S81AJD typically requires external components such as resistors and capacitors for filtering and stabilization of the output signal.

    Q8: Can the AD2S81AJD operate in both unipolar and bipolar modes?
    A8: Yes, the AD2S81AJD can operate in both unipolar and bipolar output modes, depending on how it is configured in the application.

    Q9: What is the power supply voltage required for the AD2S81AJD?
    A9: The AD2S81AJD typically requires a supply voltage of +5V, though the exact voltage may vary depending on the system configuration.

    Q10: What is the typical application for the AD2S81AJD?
    A10: Typical applications for the AD2S81AJD include motor control systems, instrumentation, industrial automation, and process control, where precision DAC performance is critical.

    Q11: What is the AD2S81AJD’s output drive capability?
    A11: The AD2S81AJD can drive a variety of load impedances, typically providing enough current to drive external components directly or through a buffer stage.

    Q12: Is the AD2S81AJD suitable for use in automotive applications?
    A12: Yes, the AD2S81AJD can be used in automotive applications, especially for motor control and position sensing in automotive systems requiring precise analog outputs.

    Q13: Does the AD2S81AJD have a built-in reference?
    A13: Yes, the AD2S81AJD includes an internal reference voltage that helps ensure the accuracy and stability of its output signals.

    Q14: What is the update rate of the AD2S81AJD?
    A14: The AD2S81AJD typically offers a fast update rate, capable of providing real-time updates to the output signal with minimal delay, making it suitable for dynamic systems.

    Q15: Can the AD2S81AJD be used in high-speed applications?
    A15: Yes, the AD2S81AJD is designed for high-speed applications, capable of fast digital-to-analog conversion to meet the requirements of real-time systems.

    Q16: What is the power consumption of the AD2S81AJD?
    A16: The power consumption of the AD2S81AJD is relatively low, making it suitable for battery-operated and low-power systems where efficiency is important.

    Q17: Does the AD2S81AJD provide any error detection or correction features?
    A17: The AD2S81AJD is designed to minimize errors, offering high accuracy and low distortion, but does not have built-in error correction features.

    Q18: How does the AD2S81AJD maintain signal accuracy?
    A18: The AD2S81AJD maintains signal accuracy through its high-resolution design, stable internal reference, and low-noise output, ensuring that the converted analog signal closely matches the input digital data.

    Q19: What is the typical temperature range for the AD2S81AJD?
    A19: The AD2S81AJD typically operates within a temperature range of -40°C to +85°C, making it suitable for use in a wide range of industrial and environmental conditions.

    Q20: Is the AD2S81AJD suitable for audio applications?
    A20: While the AD2S81AJD offers high precision, it is not typically designed for audio applications. For audio-specific applications, a DAC optimized for low distortion and high fidelity would be preferred.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery