Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S81AJD
AD2S81AJD
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/D CONVERTER 12BIT 28CDIP
Manufacturer:
Analog Devices
Datasheet:
AD2S81AJD Datasheet
History Price: $316.84000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD2S81AJD vs AD2S82ALP
Part No
AD2S81AJD
AD2S82ALP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?0.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-CDIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
28-CDIP
44-PLCC (16.59x16.59)