AD2S83APZ
AD2S83APZ
Active
Description:  IC R/D CONVERTER 10/12/14/16BIT
Manufacturer:  Analog Devices
Datasheet:   AD2S83APZ Datasheet
History Price: $229.06000
In Stock: 6400
AD2S83APZ vs AD2S65522
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
R/D Converter
Digital Converter to Resolver
Number of Channels
2
-
Resolution (Bits)
10, 12, 14, 16 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Analog and Digital, Dual ?
Dual Supply
Voltage - Supply
?2V, 5V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
32-CDIP (0.900", 22.86mm)
Supplier Device Package
44-PLCC (16.59x16.59)
32-CDIP