AD2S83APZ
AD2S83APZ
Active
Description:  IC R/D CONVERTER 10/12/14/16BIT
Manufacturer:  Analog Devices
Datasheet:   AD2S83APZ Datasheet
History Price: $229.06000
In Stock: 6400
AD2S83APZ Specification
Specification
Part No
AD2S83APZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
Data Interface
Parallel
Voltage Supply Source
Analog and Digital, Dual ?
Voltage - Supply
?2V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD2S83APZ PDF Datasheet
AD2S83APZ Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S83APZ Compare Parts
  • AD2S83APZ vs AD2S90APZ
  • AD2S83APZ vs AD2S90AP
  • AD2S83APZ vs AD2S83IPZ-REEL
  • AD2S83APZ vs AD2S83IPZ
  • AD2S83APZ vs AD2S83APZ-REEL
  • AD2S83APZ vs AD2S82ALPZ
  • AD2S83APZ vs AD2S82ALP
  • AD2S83APZ vs AD2S82AKPZ-REEL
  • AD2S83APZ vs AD2S82AKPZ
  • AD2S83APZ vs AD2S82AJPZ
  • AD2S83APZ vs AD2S82AJP
  • AD2S83APZ vs AD2S82AHPZ-REEL
  • AD2S83APZ vs AD2S82AHPZ
  • AD2S83APZ vs AD2S82AHP-REEL
  • AD2S83APZ vs AD2S82AHP
  • AD2S83APZ vs AD2S81AJD
  • AD2S83APZ vs AD2S80AUD
  • AD2S83APZ vs AD2S80ATE
  • AD2S83APZ vs AD2S80ATD/B
  • AD2S83APZ vs AD2S80ATD/883B
  • AD2S83APZ vs AD2S80ATD
  • AD2S83APZ vs AD2S80ASE/883B
  • AD2S83APZ vs AD2S80ASD/883B
  • AD2S83APZ vs AD2S80ASD
  • AD2S83APZ vs AD2S80ALD
  • AD2S83APZ vs AD2S80AKD
  • AD2S83APZ vs AD2S80AJD
  • AD2S83APZ vs AD2S80ABD
  • AD2S83APZ vs AD2S80AAD
  • AD2S83APZ vs AD2S66534
  • AD2S83APZ vs AD2S66432B
  • AD2S83APZ vs AD2S66431B
  • AD2S83APZ vs AD2S65522
  • AD2S83APZ vs AD2S65512
  • AD2S83APZ vs AD2S65432B
  • AD2S83APZ vs AD2S65432
  • AD2S83APZ vs AD2S65424
  • AD2S83APZ vs AD2S65422B
  • AD2S83APZ vs AD2S65422
  • AD2S83APZ vs AD2S65412B
  • AD2S83APZ FAQ
    Q1: What is the AD2S83APZ?
    A1: The AD2S83APZ is a precision, high-resolution, 16-bit digital-to-analog converter (DAC) from Analog Devices. It is designed for position and velocity measurement in industrial and control applications.

    Q2: What is the input type for the AD2S83APZ?
    A2: The AD2S83APZ uses a differential analog input for precision and accurate measurement. It processes these inputs to provide digital outputs in the form of position and velocity data.

    Q3: What is the resolution of the AD2S83APZ?
    A3: The AD2S83APZ offers a 16-bit resolution, providing high precision for applications requiring accurate position and velocity tracking.

    Q4: What is the operating voltage range for the AD2S83APZ?
    A4: The AD2S83APZ operates with a supply voltage of 5 V ±10%, which is standard for many precision industrial components.

    Q5: What is the maximum clock frequency for the AD2S83APZ?
    A5: The AD2S83APZ can operate at a maximum clock frequency of 16 MHz, ensuring fast processing of input signals for accurate output.

    Q6: What are the key features of the AD2S83APZ?
    A6: Key features of the AD2S83APZ include high-resolution 16-bit conversion, precise velocity measurement, low power consumption, and compatibility with a wide range of industrial and control systems.

    Q7: How accurate is the AD2S83APZ in velocity measurement?
    A7: The AD2S83APZ provides high-accuracy velocity measurement with a low total error, making it suitable for demanding industrial applications such as robotics and motion control.

    Q8: Can the AD2S83APZ be used for position sensing applications?
    A8: Yes, the AD2S83APZ is specifically designed for position sensing applications, offering high accuracy and resolution for precise angular position tracking.

    Q9: What is the output format of the AD2S83APZ?
    A9: The AD2S83APZ provides a digital output with a parallel data interface, which can be directly fed into a microcontroller or digital processing system.

    Q10: What is the power consumption of the AD2S83APZ?
    A10: The AD2S83APZ has low power consumption, typically drawing 100 mW during normal operation, making it suitable for energy-efficient systems.

    Q11: Is the AD2S83APZ suitable for high-speed applications?
    A11: Yes, the AD2S83APZ is designed to handle high-speed applications, thanks to its fast data processing and high-frequency clock support, making it ideal for systems requiring real-time position and velocity feedback.

    Q12: Does the AD2S83APZ support differential inputs?
    A12: Yes, the AD2S83APZ accepts differential analog inputs, which improves the accuracy of the measurement by rejecting common-mode noise and interference.

    Q13: What kind of applications can the AD2S83APZ be used in?
    A13: The AD2S83APZ is widely used in applications such as industrial motion control systems, robotics, CNC machines, and other systems requiring precise angular position and velocity measurements.

    Q14: How do I interface the AD2S83APZ with a microcontroller?
    A14: The AD2S83APZ can be interfaced with a microcontroller using its parallel data interface. A microcontroller can read the digital output to process position and velocity data.

    Q15: What is the temperature range for the AD2S83APZ?
    A15: The AD2S83APZ operates over a temperature range of -40°C to +85°C, making it suitable for use in a wide range of industrial environments.

    Q16: What is the size and package of the AD2S83APZ?
    A16: The AD2S83APZ comes in a 20-pin LCC (leadless chip carrier) package, providing a compact and robust form factor for industrial applications.

    Q17: Does the AD2S83APZ have any built-in diagnostics or protection features?
    A17: Yes, the AD2S83APZ features built-in diagnostics for detecting errors such as loss of input signal or power issues, ensuring reliable operation in critical applications.

    Q18: What is the output update rate for the AD2S83APZ?
    A18: The AD2S83APZ provides a fast output update rate, which can be configured based on the clock frequency and application requirements, making it suitable for real-time control systems.

    Q19: Can the AD2S83APZ be used in multi-axis systems?
    A19: Yes, the AD2S83APZ is well-suited for use in multi-axis systems, as it can provide independent position and velocity measurement for each axis in motion control applications.

    Q20: Where can I find the datasheet for the AD2S83APZ?
    A20: The datasheet for the AD2S83APZ can be found on the Analog Devices website, providing detailed specifications, application notes, and electrical characteristics for system integration.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery