AD5282BRUZ200
AD5282BRUZ200
Active
Description:  IC DGT POT 200KOHM 256TP 16TSSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 18720
AD5282BRUZ200 vs AD5292BRUZ-100
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
256
1024
Resistance (Ohms)
200k
100k
Interface
I2C
SPI
Memory Type
Volatile
Non-Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
9V ~ 33V, ?V ~ 16.5V
Features
Selectable Address
Cascade Pin
Tolerance
?0%
?%
Temperature Coefficient (Typ)
30ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
14-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
60
60