AD5282BRUZ200
AD5282BRUZ200
Active
Description:  IC DGT POT 200KOHM 256TP 16TSSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 18720
AD5282BRUZ200 Specification
Specification
Part No
AD5282BRUZ200
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
200k
Interface
I2C
Memory Type
Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
30ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
16-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
60
AD5282BRUZ200 PDF Datasheet
AD5282BRUZ200 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5282BRUZ200 Description
Overview of Analog Devices AD5282BRUZ200

The Analog Devices AD5282BRUZ200 is a dual-channel, 256-position digital potentiometer designed for a variety of applications, including audio volume control, signal conditioning, and sensor calibration. This device is particularly valued for its precision, low power consumption, and versatility, making it suitable for both consumer and industrial applications. The AD5282BRUZ200 provides a reliable solution for applications requiring adjustable resistance and is ideal for integration into digital systems.

Key Features

- Dual-Channel Configuration: The AD5282BRUZ200 features two independent digital potentiometers, allowing for simultaneous control of two different signals or channels.
- 256 Positions: Each channel offers 256 discrete resistance settings, providing fine control over the output signal and enabling precise adjustments.
- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications and energy-efficient designs.
- I2C Interface: The AD5282BRUZ200 utilizes an I2C-compatible interface for easy communication with microcontrollers and digital systems, simplifying integration into existing designs.

Specifications

- Supply Voltage (VDD): The AD5282BRUZ200 operates with a supply voltage range of 2.7V to 5.5V, providing flexibility for various power supply configurations.
- Resistance Range: The total resistance of each potentiometer is typically 100 kΩ, allowing for a wide range of applications.
- Temperature Coefficient: The temperature coefficient is approximately 50 ppm/°C, ensuring stable performance across varying temperatures.
- Power-On Reset: The device features a power-on reset function that sets the wiper position to a predefined state upon power-up, ensuring predictable behavior.
- Operating Temperature Range: The AD5282BRUZ200 can operate within a temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.
- Package Type: The device is available in a TQFN-32 package, which is compact and ideal for space-constrained applications.

Applications

The AD5282BRUZ200 is widely used in various applications, including:

- Audio Control: Ideal for volume control in audio equipment, allowing for smooth adjustments without the noise associated with traditional potentiometers.
- Signal Conditioning: Used in signal processing applications where precise resistance adjustments are required for calibration and tuning.
- Sensor Calibration: Suitable for calibrating sensors in industrial applications, providing adjustable resistance for accurate measurements.
- Consumer Electronics: Commonly found in consumer devices such as televisions, radios, and other electronic equipment requiring user-adjustable settings.

Advantages

- High Precision: The 256-position control allows for fine adjustments, making the AD5282BRUZ200 suitable for applications requiring high accuracy.
- Ease of Integration: The I2C interface simplifies communication with microcontrollers, facilitating easy integration into digital systems.
- Robust Performance: With a wide operating temperature range and low power consumption, the device is designed to perform reliably in various environments.

Conclusion

The Analog Devices AD5282BRUZ200 is a versatile and efficient digital potentiometer that meets the demands of modern electronic applications. With its robust specifications, low power consumption, and dual-channel configuration, it is an excellent choice for engineers looking to implement reliable resistance control solutions in their designs. Its wide range of applications, from audio control to sensor calibration, makes it a valuable component in various electronic systems.
AD5282BRUZ200 Compare Parts
  • AD5282BRUZ200 vs AD5293BRUZ-50
  • AD5282BRUZ200 vs AD5293BRUZ-20-RL7
  • AD5282BRUZ200 vs AD5293BRUZ-20
  • AD5282BRUZ200 vs AD5293BRUZ-100-RL7
  • AD5282BRUZ200 vs AD5293BRUZ-100
  • AD5282BRUZ200 vs AD5292SRUZ-20-EP
  • AD5282BRUZ200 vs AD5292SRU-20-EP
  • AD5282BRUZ200 vs AD5292BRUZ-50-RL7
  • AD5282BRUZ200 vs AD5292BRUZ-50
  • AD5282BRUZ200 vs AD5292BRUZ-20-RL7
  • AD5282BRUZ200 vs AD5292BRUZ-20
  • AD5282BRUZ200 vs AD5292BRUZ-100-RL7
  • AD5282BRUZ200 vs AD5292BRUZ-100
  • AD5282BRUZ200 vs AD5291BRUZ-50-RL7
  • AD5282BRUZ200 vs AD5291BRUZ-50
  • AD5282BRUZ200 vs AD5291BRUZ-20-RL7
  • AD5282BRUZ200 vs AD5291BRUZ-20
  • AD5282BRUZ200 vs AD5291BRUZ-100-RL7
  • AD5282BRUZ200 vs AD5291BRUZ-100
  • AD5282BRUZ200 vs AD5290YRMZ50-R7
  • AD5282BRUZ200 vs AD5290YRMZ50
  • AD5282BRUZ200 vs AD5290YRMZ100-R7
  • AD5282BRUZ200 vs AD5290YRMZ100
  • AD5282BRUZ200 vs AD5290YRMZ10-R7
  • AD5282BRUZ200 vs AD5290YRMZ10
  • AD5282BRUZ200 vs AD5282BRUZ50-REEL7
  • AD5282BRUZ200 vs AD5282BRUZ50
  • AD5282BRUZ200 vs AD5282BRUZ200-R7
  • AD5282BRUZ200 vs AD5282BRUZ20-REEL7
  • AD5282BRUZ200 vs AD5282BRUZ20
  • AD5282BRUZ200 vs AD5282BRU50-REEL7
  • AD5282BRUZ200 vs AD5282BRU50
  • AD5282BRUZ200 vs AD5282BRU200-REEL7
  • AD5282BRUZ200 vs AD5282BRU200
  • AD5282BRUZ200 vs AD5282BRU20
  • AD5282BRUZ200 vs AD5280BRUZ50-REEL7
  • AD5282BRUZ200 vs AD5280BRUZ50
  • AD5282BRUZ200 vs AD5280BRUZ200-R7
  • AD5282BRUZ200 vs AD5280BRUZ200
  • AD5282BRUZ200 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.