AD5293BRUZ-20
AD5293BRUZ-20
Active
Description:  IC DGT POT 20KOHM 1024TP 14TSSOP
Manufacturer:  Analog Devices
History Price: $8.70000
In Stock: 35880
AD5293BRUZ-20 vs AD5292BRUZ-20-RL7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
1024
1024
Resistance (Ohms)
20k
20k
Interface
SPI
SPI
Memory Type
Volatile
Non-Volatile
Voltage - Supply
9V ~ 33V, ?V ~ 16.5V
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
Cascade Pin
Tolerance
?%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
60
60