AD5293BRUZ-20
AD5293BRUZ-20
Active
Description:  IC DGT POT 20KOHM 1024TP 14TSSOP
Manufacturer:  Analog Devices
History Price: $8.70000
In Stock: 35880
AD5293BRUZ-20 Specification
Specification
Part No
AD5293BRUZ-20
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
1024
Resistance (Ohms)
20k
Interface
SPI
Memory Type
Volatile
Voltage - Supply
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
60
AD5293BRUZ-20 PDF Datasheet
AD5293BRUZ-20 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5293BRUZ-20 Description
The Analog Devices AD5293BRUZ-20 is a high-performance digital-to-analog converter (DAC) designed for precision applications in various electronic systems. This device is part of Analog Devices%27 extensive portfolio of DACs, which are known for their accuracy, reliability, and versatility in demanding environments. The AD5293BRUZ-20 is particularly suitable for applications requiring fine control of analog signals, such as in industrial automation, instrumentation, and audio systems.

## Overview

The AD5293BRUZ-20 is a 12-bit, single-channel DAC that operates with a supply voltage range of 2.7V to 5.5V. It features a simple 2-wire I²C interface for easy integration into digital systems, allowing for straightforward communication with microcontrollers and other digital devices. The device is designed to provide high accuracy and low noise, making it ideal for applications where precision is critical.

## Key Features

1. 12-Bit Resolution: The AD5293BRUZ-20 offers 12-bit resolution, allowing for 4096 discrete output levels. This high resolution enables fine control over the output voltage.

2. I²C Interface: The device is controlled via a 2-wire I²C interface, which simplifies integration into digital systems and allows for easy communication with various microcontrollers.

3. Wide Supply Voltage Range: The DAC operates with a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications as well as standard power supply systems.

4. Low Power Consumption: The AD5293BRUZ-20 is designed for low power operation, consuming only a few microamperes in shutdown mode, which is beneficial for energy-efficient applications.

5. Output Voltage Range: The output voltage range is typically from 0V to VDD, allowing for flexibility in various applications.

6. Small Package Size: The device is available in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), facilitating easy integration into space-constrained designs.

7. Internal Reference: The AD5293BRUZ-20 includes an internal reference voltage, which simplifies the design process by eliminating the need for external reference components.

## Specifications

Here are the detailed specifications of the Analog Devices AD5293BRUZ-20:

- Number of Channels: 1 (single-channel)
- Resolution: 12 bits
- Supply Voltage Range: 2.7V to 5.5V
- Output Voltage Range: 0V to VDD
- I²C Interface: Yes (2-wire)
- Power Consumption:
- Active: 1.5 mA (typical)
- Shutdown: 1 µA (typical)
- Temperature Range: -40°C to +125°C
- Output Current: 10 mA (maximum)
- Package Type: 20-lead TSSOP
- Internal Reference Voltage: 1.25V (typical)

## Applications

The Analog Devices AD5293BRUZ-20 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise analog signal generation and control.
- Instrumentation: Ideal for applications requiring accurate signal conditioning and measurement.
- Audio Systems: Employed in audio equipment for volume control and signal processing.
- Medical Devices: Suitable for use in medical instrumentation where precise control of analog signals is required.
- Consumer Electronics: Used in various consumer devices that require adjustable settings, such as televisions and audio systems.

## Conclusion

The Analog Devices AD5293BRUZ-20 is a versatile and high-performance digital-to-analog converter that meets the demands of modern electronic applications. With its 12-bit resolution, low power consumption, and I²C interface, it is an excellent choice for engineers looking to implement precise analog signal control in their designs. Its compact size and wide supply voltage range further enhance its suitability for a variety of applications, making it a reliable component in the ever-evolving landscape of electronic systems.
AD5293BRUZ-20 Compare Parts
  • AD5293BRUZ-20 vs AD5293BRUZ-50
  • AD5293BRUZ-20 vs AD5293BRUZ-20-RL7
  • AD5293BRUZ-20 vs AD5293BRUZ-100-RL7
  • AD5293BRUZ-20 vs AD5293BRUZ-100
  • AD5293BRUZ-20 vs AD5292SRUZ-20-EP
  • AD5293BRUZ-20 vs AD5292SRU-20-EP
  • AD5293BRUZ-20 vs AD5292BRUZ-50-RL7
  • AD5293BRUZ-20 vs AD5292BRUZ-50
  • AD5293BRUZ-20 vs AD5292BRUZ-20-RL7
  • AD5293BRUZ-20 vs AD5292BRUZ-20
  • AD5293BRUZ-20 vs AD5292BRUZ-100-RL7
  • AD5293BRUZ-20 vs AD5292BRUZ-100
  • AD5293BRUZ-20 vs AD5291BRUZ-50-RL7
  • AD5293BRUZ-20 vs AD5291BRUZ-50
  • AD5293BRUZ-20 vs AD5291BRUZ-20-RL7
  • AD5293BRUZ-20 vs AD5291BRUZ-20
  • AD5293BRUZ-20 vs AD5291BRUZ-100-RL7
  • AD5293BRUZ-20 vs AD5291BRUZ-100
  • AD5293BRUZ-20 vs AD5290YRMZ50-R7
  • AD5293BRUZ-20 vs AD5290YRMZ50
  • AD5293BRUZ-20 vs AD5290YRMZ100-R7
  • AD5293BRUZ-20 vs AD5290YRMZ100
  • AD5293BRUZ-20 vs AD5290YRMZ10-R7
  • AD5293BRUZ-20 vs AD5290YRMZ10
  • AD5293BRUZ-20 vs AD5282BRUZ50-REEL7
  • AD5293BRUZ-20 vs AD5282BRUZ50
  • AD5293BRUZ-20 vs AD5282BRUZ200-R7
  • AD5293BRUZ-20 vs AD5282BRUZ200
  • AD5293BRUZ-20 vs AD5282BRUZ20-REEL7
  • AD5293BRUZ-20 vs AD5282BRUZ20
  • AD5293BRUZ-20 vs AD5282BRU50-REEL7
  • AD5293BRUZ-20 vs AD5282BRU50
  • AD5293BRUZ-20 vs AD5282BRU200-REEL7
  • AD5293BRUZ-20 vs AD5282BRU200
  • AD5293BRUZ-20 vs AD5282BRU20
  • AD5293BRUZ-20 vs AD5280BRUZ50-REEL7
  • AD5293BRUZ-20 vs AD5280BRUZ50
  • AD5293BRUZ-20 vs AD5280BRUZ200-R7
  • AD5293BRUZ-20 vs AD5280BRUZ200
  • AD5293BRUZ-20 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.