AD594AD
AD594AD
Obsolete
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594AD Datasheet
History Price: $22.58000
In Stock: 7200
AD594AD vs AD597AR
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Thermocouple Amplifier
Thermocouple Conditioner
Sensor Type
External
External
Sensing Temperature
-
-200℃ ~ 1250℃
Accuracy
-
-
Topology
Ice Point Compensation, Overload Detection
Ice Point Compensation
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ ?5V
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC