AD594AD
AD594AD
Obsolete
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594AD Datasheet
History Price: $22.58000
In Stock: 7180
AD594AD Specification
Specification
Part No
AD594AD
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
-
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD594AD PDF Datasheet
AD594AD Related Parts
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD594AD Compare Parts
  • AD594AD vs AD597AR
  • AD594AD vs AD597AHZ
  • AD594AD vs AD597AH
  • AD594AD vs AD596AHZ
  • AD594AD vs AD596AH
  • AD594AD vs AD595CQ
  • AD594AD vs AD595CDZ
  • AD594AD vs AD595CD
  • AD594AD vs AD595AQ
  • AD594AD vs AD595ADZ
  • AD594AD vs AD595AD
  • AD594AD vs AD594CQ
  • AD594AD vs AD594CDZ
  • AD594AD vs AD594CD
  • AD594AD vs AD594AQ
  • AD594AD vs AD594ADZ
  • AD594AD vs AD595AD
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock