AD594AQ
AD594AQ
Active
Description:  IC THERMOCOUPLE A W/COMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594AQ Datasheet
History Price: Active
In Stock: 8500
AD594AQ vs AD594CDZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Function
Thermocouple Amplifier
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-
-
Accuracy
?℃(Max)
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ ?5V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
14-CDIP