AD594CDZ
AD594CDZ
Active
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594CDZ Datasheet
History Price: $199.08000
In Stock: 22800
AD594CDZ Specification
Specification
Part No
AD594CDZ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD594CDZ PDF Datasheet
AD594CDZ Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD594CDZ Description
Overview of Analog Devices AD594CDZ

The Analog Devices AD594CDZ is a highly integrated precision analog front-end (AFE) for impedance spectroscopy, commonly used in applications like biosensors, electrochemical impedance spectroscopy (EIS), and other medical or industrial measurement systems. It provides an efficient and flexible solution for detecting impedance in various systems.

Key Features:

* Impedance Measurement: The AD594CDZ is designed for high-precision impedance measurements in the range of 10 Hz to 10 MHz, with applications in sensing and diagnostics.
* Integrated ADC and DAC: It features a 24-bit delta-sigma analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) to provide high-resolution data collection and signal generation capabilities.
* Low Power Consumption: With low-power operation in both measurement and standby modes, the device is suitable for battery-operated and portable applications.
* On-Chip Voltage Reference: The AD594CDZ integrates a stable voltage reference to ensure high accuracy, reducing the need for external components.
* Integrated Programmable Gain Amplifier (PGA): The device has an integrated PGA that allows for high-precision signal amplification to match different measurement needs.
* Impedance Excitation Source: The device includes a low-noise current and voltage excitation source for accurate impedance measurement.
* Automatic Frequency Sweep: The AD594CDZ is capable of performing an automatic frequency sweep for impedance measurements across a wide range of frequencies.
* Multiple Power Supply Options: It supports both single-supply and dual-supply configurations, offering design flexibility for various system requirements.

Specifications:

* Operating Voltage: 2.7V to 3.6V (single-supply operation)
* Impedance Measurement Range: 10 Ω to 1 MΩ (depending on settings and configuration)
* Sample Rate: Up to 16 KSPS (kilosamples per second) for ADC conversion
* Resolution: 24-bit resolution for ADC, 12-bit for DAC
* Temperature Range: -40°C to +85°C (extended commercial temperature range)
* Output Drive: Capable of driving excitation signals with a peak-to-peak output of up to 1V
* Power Consumption: Typically 3.2 mW in active mode and 2.6 µW in power-down mode
* Interface: I2C and SPI communication interfaces for integration with host microcontrollers or processors
* Programmable Frequency Generator: Capable of generating frequencies from 10 Hz to 10 MHz with low distortion, suitable for various impedance measurement setups.

Applications:

* Biosensing: Used in medical diagnostics, particularly in biosensors for analyzing biological materials like cells, tissues, and fluids.
* Electrochemical Impedance Spectroscopy (EIS): Ideal for applications requiring detailed impedance characterization, such as in corrosion testing and battery monitoring.
* Medical Devices: Widely used in medical instrumentation for non-invasive diagnostics, including cardiac impedance monitoring and respiratory rate measurements.
* Industrial Measurement Systems: Useful for monitoring the condition of materials and structures in industrial settings through impedance-based sensors.

Performance Characteristics:

* Impedance Accuracy: The device offers high accuracy in impedance measurement, which is crucial for diagnostic applications where precision is essential.
* Low Noise: The integrated low-noise design ensures that measurements remain stable and unaffected by external electromagnetic interference.
* Signal Integrity: The high-precision ADC and DAC ensure that the captured data accurately represents the target impedance, essential for both qualitative and quantitative analysis.

Conclusion:

The AD594CDZ from Analog Devices is a highly versatile and accurate analog front-end solution designed for impedance spectroscopy applications. Its high integration, low power consumption, and precise impedance measurement capabilities make it an ideal choice for a wide range of industrial, medical, and research-based applications.
AD594CDZ Compare Parts
  • AD594CDZ vs AD597AR
  • AD594CDZ vs AD597AHZ
  • AD594CDZ vs AD597AH
  • AD594CDZ vs AD596AHZ
  • AD594CDZ vs AD596AH
  • AD594CDZ vs AD595CQ
  • AD594CDZ vs AD595CDZ
  • AD594CDZ vs AD595CD
  • AD594CDZ vs AD595AQ
  • AD594CDZ vs AD595ADZ
  • AD594CDZ vs AD595AD
  • AD594CDZ vs AD594CQ
  • AD594CDZ vs AD594CD
  • AD594CDZ vs AD594AQ
  • AD594CDZ vs AD594ADZ
  • AD594CDZ vs AD594AD
  • AD594CDZ vs AD595AD
  • AD594CDZ vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.