AD596AH
AD596AH
Obsolete
Description:  IC THERMOCOUPLE COND TO-100-10
Manufacturer:  Analog Devices
Datasheet:   AD596AH Datasheet
History Price: Obsolete
In Stock: 20400
AD596AH vs AD594CDZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Thermocouple Conditioner
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-200℃ ~ 760℃
-
Accuracy
-
?℃(Max)
Topology
Ice Point Compensation
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ 30V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-100-10 Metal Can
14-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-100-10
14-CDIP