Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD694ARZ-REEL
AD694ARZ-REEL
Active
Interface - Sensor and Detector Interfaces
Description:
IC TRANSMITTER 4-20MA 16-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD694ARZ-REEL Datasheet
History Price: $21.28000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD694ARZ-REEL vs AD693AQ
Part No
AD694ARZ-REEL
AD693AQ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Current Transmitter
Signal Conditioner
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
23 mA
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-CDIP