AD694ARZ-REEL
AD694ARZ-REEL
Active
Description:  IC TRANSMITTER 4-20MA 16-SOIC
Manufacturer:  Analog Devices
History Price: $21.28000
In Stock: 43600
AD694ARZ-REEL Specification
Specification
Part No
AD694ARZ-REEL
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Voltage
Output Type
Voltage
Current - Supply
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
AD694ARZ-REEL PDF Datasheet
AD694ARZ-REEL Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BQ
AD694BQ
Analog Devices
IC TRANSMITTER 4-20MA 16-CDIP
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ
AD694BRZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694JNZ
AD694JNZ
Analog Devices
IC TRANSMITTER 4-20MA 16-DIP
AD694ARZ-REEL Description

## Overview of Analog Devices AD694ARZ-REEL

The AD694ARZ-REEL is a precision analog component from Analog Devices, designed specifically for applications requiring high performance in analog signal processing. This device is a high-speed, low-noise, differential amplifier that excels in situations where accurate and stable performance is crucial, such as in instrumentation, data acquisition systems, and audio applications.

## Key Specifications

The AD694ARZ-REEL has a range of specifications that highlight its capabilities:

| Parameter | Value |
|------------------------------------------|-----------------------------------------------|
| Type | Instrumentation Amplifier |
| Input Voltage Range | ±10 V |
| Supply Voltage (Vs) | ±5 V to ±15 V |
| Common Mode Rejection Ratio (CMRR) | 110 dB (typical) |
| Gain Bandwidth Product | 2.5 MHz (typical) |
| Input Offset Voltage | 50 µV (maximum) |
| Input Bias Current | 200 nA (maximum) |
| Output Voltage Swing | 0 V to (Vs - 1.5 V) |
| Output Current | 10 mA (minimum) |
| Total Harmonic Distortion (THD) | 0.005% (typical at 1 kHz) |
| Operating Temperature Range | -40 °C to +85 °C |
| Package Type | 8-Lead SOIC |
| Lead Finish | Matte Tin |
| RoHS Compliant | Yes |

## Features

1. Precision Performance: The AD694ARZ-REEL is designed for high precision applications with low input offset voltage and drift, ensuring accurate signal processing.

2. Low Noise: With low noise characteristics, this amplifier is ideal for sensitive applications that require minimal interference.

3. High Common Mode Rejection Ratio (CMRR): The high CMRR of 110 dB enhances the performance in noisy environments, allowing for accurate measurement of small differential signals.

4. Wide Supply Voltage Range: The device can operate on supply voltages ranging from ±5 V to ±15 V, providing flexibility in various applications.

5. Output Current Capability: The output stage is capable of sourcing 10 mA, making it suitable for driving loads without significant distortion or degradation of the signal.

6. Excellent Linearity: The amplifier maintains excellent linearity across its operating range, contributing to its overall performance in precision applications.

7. Temperature Stability: The device is specified to operate within a temperature range of -40 °C to +85 °C, ensuring reliability in a variety of environmental conditions.

## Functional Description

The AD694ARZ-REEL operates as a differential amplifier, allowing it to amplify the difference between two input signals while rejecting any signals common to both inputs. This functionality is essential in many applications where the signal of interest is small and may be obscured by larger common-mode signals.

## Input Stage

The input stage of the AD694 consists of high-impedance, low-bias current input transistors that allow the amplifier to accept signals without significantly loading the source. This feature is particularly important in high-impedance applications, such as sensors and transducers.

## Gain Setting

The gain of the AD694 can be set using external resistors, allowing designers to customize the amplifier for specific applications. This flexibility makes it a valuable tool in diverse signal processing scenarios.

## Applications

The AD694ARZ-REEL is designed for a wide range of applications, including:

1. Instrumentation: Used in medical devices, data acquisition systems, and industrial measurement equipment where precise signal amplification is crucial.

2. Sensor Interface: Ideal for amplifying signals from various sensors, such as thermocouples and strain gauges, ensuring accurate readings in harsh environments.

3. Audio Processing: Its low noise characteristics and high linearity make it suitable for high-fidelity audio applications, including microphones and audio mixing equipment.

4. Control Systems: Employed in feedback control loops where precise signal manipulation is required to maintain system stability.

5. Communication Systems: Useful in RF applications where small differential signals need to be amplified without distortion.

## Electrical Characteristics

Understanding the electrical characteristics of the AD694ARZ-REEL is crucial for optimal design and implementation:

- Input Voltage Range: The device can handle differential input voltages of up to ±10 V, making it versatile for various signal levels.

- Common Mode Rejection Ratio (CMRR): The typical CMRR of 110 dB indicates the ability of the amplifier to reject common-mode signals, thus improving signal fidelity.

- Gain Bandwidth Product: With a gain bandwidth product of 2.5 MHz, the amplifier can be configured for various gain settings while maintaining adequate frequency response.

- Input Offset Voltage: The maximum input offset voltage of 50 µV ensures minimal error in the amplified signal, which is critical in precision applications.

## Pin Configuration

The AD694ARZ-REEL is housed in an 8-lead SOIC package, with the following pin configuration:

| Pin Number | Pin Name | Description |
|----------------|---------------|------------------------------------------|
| 1 | V- | Negative supply voltage |
| 2 | In+ | Non-inverting input |
| 3 | In- | Inverting input |
| 4 | Vout | Output voltage |
| 5 | NC | No connection (do not connect) |
| 6 | Gain | Gain setting resistor connection |
| 7 | V+ | Positive supply voltage |
| 8 | GND | Ground |

## Package and Mechanical Data

The AD694ARZ-REEL comes in an 8-lead SOIC package that conforms to industry standards for ease of use in PCB design. The package dimensions facilitate easy integration into circuit boards, allowing for compact designs.

- Package Dimensions: The typical dimensions of the 8-lead SOIC package are approximately 4.9 mm x 3.9 mm with a height of about 1.75 mm.

- Lead Finish: The leads are coated with matte tin, making them compatible with standard soldering processes and enhancing solderability.

## Advantages

1. High Precision and Low Noise: The AD694ARZ-REEL provides high precision and low noise performance, making it ideal for sensitive applications.

2. Flexible Gain Settings: The ability to set the gain with external resistors allows for adaptability in various signal processing tasks.

3. High CMRR: The excellent common mode rejection ratio improves signal integrity in noisy environments.

4. Wide Supply Voltage Range: The device can operate within a wide range of supply voltages, providing flexibility in design.

5. Robust Thermal Stability: The operational temperature range ensures reliable performance in various environmental conditions.

## Conclusion

The Analog Devices AD694ARZ-REEL is a high-performance instrumentation amplifier that excels in precision applications requiring low noise and high accuracy. With its wide input voltage range, excellent CMRR, and customizable gain settings, it is suitable for a multitude of applications, including instrumentation, audio processing, and sensor interfacing.

This device offers designers flexibility, reliability, and high-performance characteristics that make it an invaluable component in modern electronic systems. Its ability to operate effectively across a range of supply voltages and temperatures ensures that it can meet the demands of challenging environments while providing accurate signal amplification.
AD694ARZ-REEL Compare Parts
  • AD694ARZ-REEL vs AD698APZ
  • AD694ARZ-REEL vs AD698AP
  • AD694ARZ-REEL vs AD694KR
  • AD694ARZ-REEL vs AD694JR
  • AD694ARZ-REEL vs AD694JNZ
  • AD694ARZ-REEL vs AD694BRZ-REEL7
  • AD694ARZ-REEL vs AD694BRZ-REEL
  • AD694ARZ-REEL vs AD694BRZ
  • AD694ARZ-REEL vs AD694BR
  • AD694ARZ-REEL vs AD694BQ
  • AD694ARZ-REEL vs AD694ARZ
  • AD694ARZ-REEL vs AD694AR
  • AD694ARZ-REEL vs AD694AQ
  • AD694ARZ-REEL vs AD693AQ
  • AD694ARZ-REEL vs AD693AE
  • AD694ARZ-REEL vs AD693AD
  • AD694ARZ-REEL vs AD694JCHIPS
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.