AD694JNZ
AD694JNZ
Active
Description:  IC TRANSMITTER 4-20MA 16-DIP
Manufacturer:  Analog Devices
Datasheet:   AD694JNZ Datasheet
History Price: $31.83000
In Stock: 8400
AD694JNZ vs AD698APZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Current Transmitter
Signal Conditioner
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
23 mA
15 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
16-PDIP
28-PLCC (11.51x11.51)