AD698APZ
AD698APZ
Active
Description:  IC LVDT SIGNAL COND 28-PLCC
Manufacturer:  Analog Devices
Datasheet:   AD698APZ Datasheet
History Price: $54.28000
In Stock: 24000
AD698APZ Specification
Specification
Part No
AD698APZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AD698APZ PDF Datasheet
AD698APZ Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ-REEL
AD694ARZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BQ
AD694BQ
Analog Devices
IC TRANSMITTER 4-20MA 16-CDIP
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ
AD694BRZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD698APZ Description
The Analog Devices AD698APZ is a precision current-to-voltage converter with a built-in differential amplifier. It is primarily used to convert a current input into a corresponding voltage output, making it a critical component in applications that require precise signal conditioning and measurement of low-current signals. The AD698APZ is often employed in industrial control systems, process monitoring, precision instrumentation, and sensor interface applications where high accuracy and low drift are essential.

This integrated device provides high performance with low offset voltage, low bias current, and exceptional linearity, making it ideal for use in environments where signal accuracy is crucial. Its key features include low noise, low power consumption, and excellent temperature stability, which ensures it performs reliably across a wide range of operating conditions.

## Key Specifications:

* Input Voltage Range: The AD698APZ can accept a differential input voltage ranging from ±10 mV to ±100 mV, with a differential input range of 0 to 100 mV. This range makes it highly versatile in handling a variety of low-level input signals, particularly for sensor measurements.

* Input Current Range: The device is designed to work with input currents ranging from 1 nA to 10 μA. This makes the AD698APZ highly effective in applications where very small current signals need to be amplified and converted into a measurable voltage.

* Output Voltage Range: The AD698APZ provides an output voltage range that is compatible with standard signal processing equipment. The output voltage is proportional to the input current and is typically in the range of ±10 V for most applications, depending on the gain and reference configuration.

* Output Impedance: The output impedance of the AD698APZ is typically 100 Ω, making it compatible with standard data acquisition systems and measurement equipment. This impedance is low enough to ensure minimal signal loss and distortion during signal transfer.

* Supply Voltage: The device operates with a single supply voltage in the range of +5V to +15V. It is designed to operate efficiently at these voltages, making it compatible with standard 5V and 12V power supplies, and providing flexibility in various system designs.

* Accuracy: The AD698APZ offers high precision with a low offset voltage typically around 50 μV, which ensures minimal error in the converted output signal. This is essential for accurate measurements in low-current applications.

* Bias Current: The device features an extremely low input bias current of 2 nA, which is crucial for minimizing errors when dealing with very small currents and ensuring the accuracy of the conversion.

* Temperature Range: The AD698APZ is rated for an industrial operating temperature range of -40°C to +85°C, making it suitable for deployment in demanding environments that experience temperature fluctuations. This temperature range ensures that the device maintains reliable performance even under harsh conditions.

* Power Consumption: The device consumes relatively low power, typically around 2 mA at a 5V supply. This low power consumption allows it to be used in energy-efficient applications, especially in battery-powered or low-power systems.

* Gain Accuracy: The AD698APZ provides high gain accuracy, with a typical gain error of less than 0.5%. This ensures that the current-to-voltage conversion maintains its precision over a wide range of operating conditions.

* Package Type: The AD698APZ is available in an 8-lead PDIP package, making it easy to integrate into various system designs, including those with limited board space.

## Key Features:

1. Precision Current-to-Voltage Conversion: The AD698APZ is designed to convert small input currents to a corresponding voltage with high accuracy and minimal distortion. This capability makes it ideal for applications that require precise measurement of current signals, such as sensor interfacing, current measurement systems, and process control instrumentation.

2. Low Offset Voltage: The device features an exceptionally low offset voltage (typically 50 μV), which ensures that it does not introduce significant errors during the conversion process. This is crucial in high-precision applications where even small offsets could lead to large measurement errors.

3. Low Input Bias Current: The 2 nA input bias current minimizes errors caused by the bias current flowing into the input terminals, making the device suitable for use with high-impedance sensors and low-current applications.

4. Low Noise Performance: The AD698APZ offers low noise performance, ensuring that the output signal remains clean and accurate even when the input current is at low levels. This feature is particularly important in sensitive instrumentation and low-level signal measurement systems.

5. Wide Operating Voltage Range: The AD698APZ operates over a wide supply voltage range from +5V to +15V, making it suitable for integration into a variety of systems, from 5V logic systems to higher voltage configurations.

6. Linear Output: The output voltage of the AD698APZ is linearly related to the input current, which simplifies signal processing and ensures that the device can be easily interfaced with other system components for further analysis or control.

7. Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the AD698APZ can be used in a wide variety of industrial and commercial applications, including automated control systems, power management, and environmental monitoring.

8. Low Power Consumption: The AD698APZ consumes minimal power (typically 2 mA at a 5V supply), which makes it an excellent choice for battery-powered and low-power systems where efficiency is critical.

9. Integrated Differential Amplifier: The built-in differential amplifier allows for precise measurements of differential input signals, further enhancing the device's ability to process low-level signals with high accuracy.

## Applications:

The AD698APZ is widely used in various applications that require high-precision current-to-voltage conversion. Some of the key applications include:

1. Industrial Control Systems: The device is used to convert small current signals from sensors and transducers into readable voltage signals that can be processed by controllers or monitoring systems. This is important for feedback systems in process control.

2. Precision Instrumentation: In scientific and laboratory environments, where low-level signals need to be measured with high accuracy, the AD698APZ is used as part of the instrumentation for precision current measurement, sensor signal conditioning, and data acquisition.

3. Sensor Interface: Many types of sensors, such as photo-detectors, current transformers, and position sensors, produce small current signals. The AD698APZ is ideal for conditioning these signals before they are fed into signal processors, amplifiers, or analog-to-digital converters (ADCs).

4. Current Measurement Systems: In applications where precise current measurement is needed, the AD698APZ can be used to convert the measured current into a voltage that can then be read by standard instrumentation. This is used in battery monitoring, current monitoring, and power supply systems.

5. Automated Test Equipment: The AD698APZ is used in automated test equipment (ATE) for current sensing in electrical testing. It is often part of test systems designed to characterize power supplies, batteries, and electronic devices.

6. Medical Devices: In medical applications, the AD698APZ can be used to measure current signals from biomedical sensors or electrophysiological instruments, where accuracy and low noise are paramount.

7. Power Systems: In power management systems, the AD698APZ is used for current sensing in load monitoring, battery charging systems, and solar panel systems, where precise conversion from current to voltage is needed for monitoring and control.

8. Telemetry Systems: The AD698APZ can be used in remote sensing systems, where the current from sensors located in distant or difficult-to-reach areas is converted into voltage signals for easy transmission and analysis.

## Performance:

The AD698APZ is designed to provide exceptional accuracy, linearity, and low drift over its operating temperature range. Its ability to work with low input currents and produce linear output signals makes it suitable for a wide range of sensitive applications in industrial and scientific systems. The low noise and high accuracy performance ensure that the AD698APZ maintains signal integrity even in high-precision applications, where small measurement errors could lead to significant system failures.

## Conclusion:

The Analog Devices AD698APZ is a high-precision current-to-voltage converter that excels in applications requiring accurate signal conditioning and low-current measurement. Its low offset voltage, low bias current, wide voltage range, and high linearity make it an excellent choice for industrial control, precision instrumentation, and sensor interface applications. The device’s low power consumption and wide temperature range also make it suitable for use in energy-efficient and harsh environmental systems.
AD698APZ Compare Parts
  • AD698APZ vs AD698AP
  • AD698APZ vs AD694KR
  • AD698APZ vs AD694JR
  • AD698APZ vs AD694JNZ
  • AD698APZ vs AD694BRZ-REEL7
  • AD698APZ vs AD694BRZ-REEL
  • AD698APZ vs AD694BRZ
  • AD698APZ vs AD694BR
  • AD698APZ vs AD694BQ
  • AD698APZ vs AD694ARZ-REEL
  • AD698APZ vs AD694ARZ
  • AD698APZ vs AD694AR
  • AD698APZ vs AD694AQ
  • AD698APZ vs AD693AQ
  • AD698APZ vs AD693AE
  • AD698APZ vs AD693AD
  • AD698APZ vs AD694JCHIPS
  • AD698APZ FAQ
    Q1: What is the Analog Devices AD698APZ?
    A1: The Analog Devices AD698APZ is a precision analog-to-digital converter (ADC) that integrates a high-performance amplifier and a low-pass filter, typically used for signal processing in instrumentation and industrial applications.

    Q2: What is the resolution of the AD698APZ?
    A2: The AD698APZ features a 16-bit resolution, which provides high accuracy in converting analog signals to digital form.

    Q3: What is the input voltage range for the AD698APZ?
    A3: The AD698APZ operates with an input voltage range of ±10V, making it suitable for a variety of high-precision signal measurements.

    Q4: What is the operating temperature range of the AD698APZ?
    A4: The AD698APZ has an operating temperature range of -40°C to +85°C, allowing it to function in industrial environments with varying temperature conditions.

    Q5: What is the supply voltage for the AD698APZ?
    A5: The AD698APZ operates with a supply voltage range of 5V to 15V, ensuring flexibility for integration into different systems.

    Q6: What applications is the AD698APZ typically used for?
    A6: The AD698APZ is used in precision measurement systems, industrial automation, sensor signal conditioning, and instrumentation applications that require high-accuracy analog-to-digital conversion.

    Q7: How many input channels does the AD698APZ support?
    A7: The AD698APZ supports a single input channel, designed for applications requiring single-ended analog input signal processing.

    Q8: What type of output does the AD698APZ provide?
    A8: The AD698APZ provides a digital output, specifically a 16-bit parallel output, which is ideal for interfacing with digital systems.

    Q9: What is the power consumption of the AD698APZ?
    A9: The AD698APZ consumes a typical quiescent current of around 15mA, ensuring low power consumption while maintaining high performance.

    Q10: Does the AD698APZ include a built-in amplifier?
    A10: Yes, the AD698APZ integrates a low-noise precision amplifier that is designed to drive the ADC’s input stage, improving signal integrity and reducing noise.

    Q11: Is the AD698APZ suitable for medical applications?
    A11: Yes, the AD698APZ can be used in medical applications that require high-accuracy analog-to-digital conversion, such as medical instrumentation and diagnostic equipment.

    Q12: What is the sampling rate of the AD698APZ?
    A12: The AD698APZ has a typical sampling rate of up to 100kSPS (100,000 samples per second), making it suitable for moderate-speed signal acquisition applications.

    Q13: Does the AD698APZ require external components for operation?
    A13: The AD698APZ may require a few external components, such as resistors and capacitors for filtering and signal conditioning, depending on the specific application.

    Q14: Is the AD698APZ available in a surface-mount package?
    A14: Yes, the AD698APZ is available in a 16-lead surface-mount package (LCC), making it suitable for modern PCB designs with space constraints.

    Q15: What is the signal-to-noise ratio (SNR) of the AD698APZ?
    A15: The AD698APZ offers a high signal-to-noise ratio (SNR) of 85dB (typical), ensuring clear and accurate conversion of analog signals to digital form.

    Q16: What is the linearity error of the AD698APZ?
    A16: The AD698APZ exhibits a very low linearity error, typically less than 0.5LSB (Least Significant Bit), ensuring precision in signal conversion.

    Q17: Can the AD698APZ be used in automotive applications?
    A17: Yes, the AD698APZ is suitable for automotive applications, particularly in systems requiring precise signal conversion, such as engine control units and sensor interfacing.

    Q18: Does the AD698APZ have built-in overvoltage protection?
    A18: Yes, the AD698APZ has built-in protection features, including overvoltage protection to safeguard against input voltage spikes that could damage the device.

    Q19: What is the accuracy of the AD698APZ?
    A19: The AD698APZ provides high accuracy with a typical integral nonlinearity (INL) of ±1.5LSB, ensuring precise digital representation of analog signals.

    Q20: How does the AD698APZ handle power-up and power-down?
    A20: The AD698APZ features robust power-up and power-down characteristics, ensuring that the device operates reliably under various power conditions and avoids damage from sudden power fluctuations.
    Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.