AD698APZ
AD698APZ
Active
Description:  IC LVDT SIGNAL COND 28-PLCC
Manufacturer:  Analog Devices
Datasheet:   AD698APZ Datasheet
History Price: $54.28000
In Stock: 24000
AD698APZ vs AD694JR
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Type
Signal Conditioner
Current Transmitter
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
15 mA
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC