Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73311ARS-REEL
AD73311ARS-REEL
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END 20-SSOP T/R
Manufacturer:
Analog Devices
Datasheet:
AD73311ARS-REEL Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73311ARS-REEL vs AD73360ASUZ
Part No
AD73311ARS-REEL
AD73360ASUZ
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Number of Bits
16
16
Number of Channels
2
6
Power (Watts)
50 mW
80 mW
Voltage - Supply, Analog
3V
2.7V ~ 5.5V
Voltage - Supply, Digital
3V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
44-TQFP
Supplier Device Package
20-SSOP
44-TQFP (10x10)