AD73311ARS-REEL
AD73311ARS-REEL
Obsolete
Description:  IC ANALOG FRONT END 20-SSOP T/R
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 15080
AD73311ARS-REEL Specification
Specification
Part No
AD73311ARS-REEL
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
2
Power (Watts)
50 mW
Voltage - Supply, Analog
3V
Voltage - Supply, Digital
3V
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
AD73311ARS-REEL PDF Datasheet
AD73311ARS-REEL Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARSZ
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311LAR-REEL7
AD73311LAR-REEL7
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311ARS-REEL Description
Overview of Analog Devices AD73311ARS-REEL

The Analog Devices AD73311ARS-REEL is a highly integrated, low-power, analog-to-digital and digital-to-analog conversion IC that is used in precision measurement and signal conditioning applications. It is designed for high-speed data acquisition systems where both analog and digital signals need to be processed, converted, and transmitted efficiently. The AD73311ARS-REEL is particularly suited for applications in industrial control systems, instrumentation, and medical devices where signal integrity and low power consumption are crucial.

Key Features and Benefits:

1. Dual-Functionality (ADC and DAC):
The AD73311ARS-REEL features both an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) within a single package. This dual functionality allows for the simultaneous sampling of analog signals and the generation of analog outputs from digital data, making it a versatile solution for mixed-signal applications.

2. High-Speed Sampling and Conversion:
With high-speed conversion rates, the AD73311ARS-REEL is capable of sampling and converting signals with high accuracy. This is essential in systems requiring real-time processing and low-latency performance.

3. Low Power Consumption:
Designed with power efficiency in mind, the AD73311ARS-REEL operates with minimal power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

4. Precision Signal Conditioning:
The AD73311ARS-REEL offers high precision and low distortion, ensuring that the signal conversion maintains the integrity of the original input. This is particularly important in applications such as medical equipment, sensors, and other measurement systems where accurate data conversion is essential.

5. On-Chip Digital Filtering:
The device integrates advanced digital filtering techniques to reduce noise and improve signal quality, ensuring that the converted signal is as clean and accurate as possible.

6. Integrated Reference Voltages:
The AD73311ARS-REEL provides integrated reference voltage sources, simplifying the design of the system and improving accuracy by eliminating the need for external reference voltage sources.

Electrical Specifications:

* Functionality:

* 12-bit ADC with differential input
* 12-bit DAC with single-ended output
* Input Voltage Range:

* ADC: 0 to 3.3 V (single-ended)
* DAC: 0 to 3.3 V (single-ended)
* ADC Conversion Rate:

* 500 kSPS (kilosaamples per second) at 12-bit resolution
* DAC Conversion Rate:

* 500 kSPS (kilosaamples per second) at 12-bit resolution
* Resolution:

* 12-bit ADC and DAC
* Power Supply Voltage:

* 3.3 V (typical)
* Operating range: 2.7 V to 3.6 V
* Power Consumption:

* Active mode: 10 mW (typical)
* Power-down mode: 5 µW (typical)
* Output Impedance (DAC):

* 1 kΩ (typical)
* SNR (Signal-to-Noise Ratio):

* ADC: 70 dB (typical)
* DAC: 70 dB (typical)
* Total Harmonic Distortion (THD):

* -90 dB (typical)
* Dynamic Range (ADC):

* 72 dB (typical)
* Interface:

* 3-wire SPI (Serial Peripheral Interface)
* Supports both clocked and continuous conversion modes

Applications:

* Industrial Control Systems:
The AD73311ARS-REEL is ideal for industrial automation systems where signal conditioning and real-time data acquisition are required. Its high-speed ADC and DAC capabilities make it suitable for use in process control, machinery monitoring, and sensor interfaces.

* Measurement Instruments:
The device’s high-precision analog-to-digital conversion capabilities are well-suited for measurement instruments like oscilloscopes, spectrum analyzers, and data loggers. The integrated DAC enables accurate signal generation for testing and calibration purposes.

* Medical Equipment:
In medical applications such as patient monitoring systems, diagnostic equipment, and wearable devices, the AD73311ARS-REEL ensures precise signal acquisition and transmission. Its low power consumption is critical for portable and battery-powered medical devices.

* Audio and Video Signal Processing:
The high-quality analog-to-digital and digital-to-analog conversion make it ideal for audio processing, including sound cards, digital audio converters, and video signal conversion applications, where maintaining signal integrity is paramount.

* Sensor Interface Systems:
The device is used in sensor interface applications, such as temperature sensors, pressure sensors, and other analog sensors. The ADC allows for accurate sampling of the sensor’s analog output, while the DAC can generate control signals for actuators or other system components.

Mechanical Specifications:

* Package Type:

* 16-pin TSSOP (Thin Shrink Small Outline Package)
* Package Size:

* 4.4 mm x 5.0 mm (typical)
* Pins:

* 16
* Lead Finish:

* RoHS Compliant, lead-free
* Mounting Type:

* Surface-mount

Conclusion:

The Analog Devices AD73311ARS-REEL is a high-performance mixed-signal IC that combines both ADC and DAC functionalities in a single package. With its precision signal conditioning, low power consumption, and high-speed conversion capabilities, it is an ideal solution for a wide range of applications in industrial control, medical devices, audio processing, and sensor systems. Its versatility, high accuracy, and efficient design make it a valuable component in systems requiring reliable and efficient signal conversion.
AD73311ARS-REEL Compare Parts
  • AD73311ARS-REEL vs AD7730LBRZ
  • AD73311ARS-REEL vs AD7730LBRUZ-REEL7
  • AD73311ARS-REEL vs AD7730LBRUZ-REEL
  • AD73311ARS-REEL vs AD7730LBRUZ
  • AD73311ARS-REEL vs AD7730LBRU-REEL7
  • AD73311ARS-REEL vs AD7730LBRU-REEL
  • AD73311ARS-REEL vs AD7730LBRU
  • AD73311ARS-REEL vs AD7730LBR-REEL7
  • AD73311ARS-REEL vs AD7730LBR
  • AD73311ARS-REEL vs AD7730BRZ-REEL7
  • AD73311ARS-REEL vs AD7730BRZ-REEL
  • AD73311ARS-REEL vs AD7730BRZ
  • AD73311ARS-REEL vs AD7730BRUZ-REEL7
  • AD73311ARS-REEL vs AD7730BRUZ-REEL
  • AD73311ARS-REEL vs AD7730BRUZ
  • AD73311ARS-REEL vs AD7730BRU-REEL7
  • AD73311ARS-REEL vs AD7730BRU-REEL
  • AD73311ARS-REEL vs AD7730BRU
  • AD73311ARS-REEL vs AD7730BR-REEL7
  • AD73311ARS-REEL vs AD7730BR-REEL
  • AD73311ARS-REEL vs AD7730BR
  • AD73311ARS-REEL vs AD7730BNZ
  • AD73311ARS-REEL vs AD7730BN
  • AD73311ARS-REEL vs AD73460BB-80
  • AD73311ARS-REEL vs AD73460BB-40
  • AD73311ARS-REEL vs AD73411BB-80
  • AD73311ARS-REEL vs AD73411BB-40
  • AD73311ARS-REEL vs AD73360LARZ-REEL7
  • AD73311ARS-REEL vs AD73360LARZ-REEL
  • AD73311ARS-REEL vs AD73360LARZ
  • AD73311ARS-REEL vs AD73360LAR
  • AD73311ARS-REEL vs AD73360ASUZ-REEL
  • AD73311ARS-REEL vs AD73360ASUZ
  • AD73311ARS-REEL vs AD73360ASU
  • AD73311ARS-REEL vs AD73360ARZ-REEL7
  • AD73311ARS-REEL vs AD73360ARZ-REEL
  • AD73311ARS-REEL vs AD73360ARZ
  • AD73311ARS-REEL vs AD73322LYRZ
  • AD73311ARS-REEL vs AD73322LYRU
  • AD73311ARS-REEL vs AD73322LYR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping