AD7590DITE/883B
AD7590DITE/883B
Active
Description:  QUAD SPST LATCH UP PROOF SWITCH
Manufacturer:  Analog Devices
History Price: $86.39000
In Stock: 32620
AD7590DITE/883B vs AD75019JPZ-REEL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
1:1
16:16
Switch Circuit
SPST
-
Number of Channels
1
1
On-State Resistance (Max)
90Ohm
300Ohm
Voltage - Supply, Single (V-)
-
9V ~ 25.2V
Voltage - Supply, Dual (V?
-
?2V
-3db Bandwidth
-
20MHz
Features
Buffered
Serial Interface
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
44-LCC (J-Lead)
Supplier Device Package
20-CLCC (9x9)
44-PLCC (16.59x16.59)