AD7590DITE/883B
AD7590DITE/883B
Active
Description:  QUAD SPST LATCH UP PROOF SWITCH
Manufacturer:  Analog Devices
History Price: $86.39000
In Stock: 32620
AD7590DITE/883B Specification
Specification
Part No
AD7590DITE/883B
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
1
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Buffered
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-CLCC (9x9)
AD7590DITE/883B PDF Datasheet
AD7590DITE/883B Related Parts
AD75019JP
AD75019JP
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ
AD75019JPZ
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ-REEL
AD75019JPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD7590DITQ
AD7590DITQ
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ/883B
AD7590DITQ/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7592DITE/883B
AD7592DITE/883B
Analog Devices
DUAL SPST LATCH UP PROOF SWITCH
AD7590DITE/883B Compare Parts
  • AD7590DITE/883B vs AD7590DITQ/883B
  • AD7590DITE/883B vs AD7590DITQ
  • AD7590DITE/883B vs AD75019JPZ-REEL
  • AD7590DITE/883B vs AD75019JPZ
  • AD7590DITE/883B vs AD75019JP
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.