AD8105ABPZ
AD8105ABPZ
Obsolete
Description:  IC CROSSPOINT SWIT 32X16 304BGA
Manufacturer:  Analog Devices
Datasheet:   AD8105ABPZ Datasheet
History Price: Obsolete
In Stock: 33200
AD8105ABPZ vs AD8182AN
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
32:16
-
Switch Circuit
-
-
Number of Channels
1
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
-
-3db Bandwidth
600MHz
-
Features
Buffered
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
304-BGA Exposed Pad
14-DIP (0.300", 7.62mm)
Supplier Device Package
304-BGA-ED (31x31)
14-PDIP